Appleton Electric Conduit Body Gasket GASK579

Description
SOLID NEOPRENE MATERIAL CLIP ON, SCREW ON COVER TYPE 3-1/2 INCH / 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[T], APPLETON. BRAND GASK57 MODEL
Datasheet
Description
SOLID NEOPRENE MATERIAL CLIP ON, SCREW ON COVER TYPE 3-1/2 INCH / 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[T], APPLETON. BRAND GASK57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Gasket - GASK579 - Appleton Electric
Rosemont, IL, USA
Conduit Body Gasket
GASK579
Conduit Body Gasket GASK579
SOLID NEOPRENE MATERIAL CLIP ON, SCREW ON COVER TYPE 3-1/2 INCH / 4 INCH TRADE SIZE FORM 7 FORM TYPE FM7[T], APPLETON. BRAND GASK57 MODEL
  • SOLID NEOPRENE MATERIAL
  • CLIP ON, SCREW ON COVER TYPE
  • 3-1/2 INCH / 4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • FM7[T], APPLETON. BRAND
  • GASK57 MODEL
Supplier's Site Datasheet
Conduit Body Gasket - GASK579 - O-Z/Gedney
St. Louis, MO, USA
Conduit Body Gasket
GASK579
Conduit Body Gasket GASK579
SOLID NEOPRENE MATERIAL UL 514A/514B, CSA APPROVAL CLIP-ON COVER TYPE 3-1/2 INCH OR 4 INCH TRADE SIZE FORM 7 FORM TYPE UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND USED ON RIGID CONDUIT/IMC OUTLET BODY
  • SOLID NEOPRENE MATERIAL
  • UL 514A/514B, CSA APPROVAL
  • CLIP-ON COVER TYPE
  • 3-1/2 INCH OR 4 INCH TRADE SIZE
  • FORM 7 FORM TYPE
  • UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
  • USED ON RIGID CONDUIT/IMC OUTLET BODY
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric O-Z/Gedney
Product Category Conduit Fittings Conduit Fittings
Product Number GASK579 GASK579
Product Name Conduit Body Gasket Conduit Body Gasket
Fitting Type Conduit Gasket Conduit Body Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2535248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details