GASK578 -- CONDUIT BODY GASKET
Appleton Electric
Conduit Body Gasket
GASK578
Description
SOLID NEOPRENE MATERIAL
CLIP ON, SCREW ON COVER TYPE
2-1/2 INCH / 3 INCH TRADE SIZE
FORM 7 FORM TYPE
FM7[T], APPLETON. BRAND
GASK57 MODEL
Appleton Electric
O-Z/Gedney
Datasheet
Description
SOLID NEOPRENE MATERIAL
CLIP ON, SCREW ON COVER TYPE
2-1/2 INCH / 3 INCH TRADE SIZE
FORM 7 FORM TYPE
FM7[T], APPLETON. BRAND
GASK57 MODEL
Datasheet
Suppliers
SOLID NEOPRENE MATERIAL
CLIP ON, SCREW ON COVER TYPE
2-1/2 INCH / 3 INCH TRADE SIZE
FORM 7 FORM TYPE
FM7[T], APPLETON. BRAND
GASK57 MODEL
SOLID NEOPRENE MATERIAL
CLIP ON, SCREW ON COVER TYPE
2-1/2 INCH / 3 INCH TRADE SIZE
FORM 7 FORM TYPE
FM7[T], APPLETON. BRAND
GASK57 MODEL
Supplier's Site
Datasheet
SOLID NEOPRENE MATERIAL
UL 514A/B, CSA C22.2 APPROVAL
CLIP-ON COVER TYPE
2-1/2 INCH OR 3 INCH TRADE SIZE
FORM 7 FORM TYPE
UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
USED ON RIGID CONDUIT/IMC OUTLET BODY
SOLID NEOPRENE MATERIAL
UL 514A/B, CSA C22.2 APPROVAL
CLIP-ON COVER TYPE
2-1/2 INCH OR 3 INCH TRADE SIZE
FORM 7 FORM TYPE
UNILET[R], FM7[TM], WEDGE-LOK[TM] BRAND
USED ON RIGID CONDUIT/IMC OUTLET BODY
Supplier's Site
Datasheet
Technical Specifications
Product Category
Conduit Fittings
Conduit Fittings
Product Number
GASK578
GASK578
Product Name
Conduit Body Gasket
Conduit Body Gasket
Fitting Type
Conduit Gasket
Conduit Body Gasket
Unlock Full Specs
to access all available technical data