Appleton Electric Floodlight Fixture GAML371LMTZ2

Description
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 86 TO 100 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
Datasheet
Description
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 86 TO 100 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - GAML371LMTZ2 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
GAML371LMTZ2
Floodlight Fixture GAML371LMTZ2
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 86 TO 100 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 2279 APPROVAL
  • 5-1/2 INCH X 2 INCH YOKE MOUNTING
  • MULTI TAP BALLAST TYPE
  • IP66, CLASS 1 ZONE 2 ENCLOSURE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[T] BRAND
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL IMPACT RESISTANT GLASS
  • REFLECTOR MATERIAL ALZAK[R] ALUMINUM
  • TEMPERATURE RANGE 86 TO 100 DEG C
  • YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
  • YOKE MATERIAL ZINC PLATED STEEL
  • G-AML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GAML371LMTZ2
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details