Appleton Electric Floodlight Fixture GAML371L48Z2

Description
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
Datasheet
Description
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - GAML371L48Z2 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
GAML371L48Z2
Floodlight Fixture GAML371L48Z2
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 2279 APPROVAL
  • 5-1/2 INCH X 2 INCH YOKE MOUNTING
  • IP66, CLASS 1 ZONE 2 ENCLOSURE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[T] BRAND
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL IMPACT RESISTANT GLASS
  • REFLECTOR MATERIAL ALZAK[R] ALUMINUM
  • TEMPERATURE RANGE 101 TO 135 DEG C
  • YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
  • YOKE MATERIAL ZINC PLATED STEEL
  • G-AML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GAML371L48Z2
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details