Appleton Electric Floodlight Fixture GAML371L48I2

Description
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 595, UL 844, UL 1572 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] ALUMINUM REFLECTOR GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT TEMPERATURE RANGE 181 TO 200 DEG C G-AM MODEL
Datasheet
Description
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 595, UL 844, UL 1572 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] ALUMINUM REFLECTOR GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT TEMPERATURE RANGE 181 TO 200 DEG C G-AM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - GAML371L48I2 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
GAML371L48I2
Floodlight Fixture GAML371L48I2
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 595, UL 844, UL 1572 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING HX-HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] ALUMINUM REFLECTOR GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT TEMPERATURE RANGE 181 TO 200 DEG C G-AM MODEL
  • 17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 595, UL 844, UL 1572 APPROVAL
  • 5-1/2 INCH X 2 INCH YOKE MOUNTING
  • HX-HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[T] BRAND
  • ALZAK[R] ALUMINUM REFLECTOR
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
  • SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT
  • TEMPERATURE RANGE 181 TO 200 DEG C
  • G-AM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GAML371L48I2
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details