Appleton Electric Floodlight Fixture GAM671LMTZ2

Description
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AM MODEL
Datasheet
Description
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - GAM671LMTZ2 - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
GAM671LMTZ2
Floodlight Fixture GAM671LMTZ2
ARCHITECTURAL BRONZE POLYESTER FINISH UL 2279 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING MULTI TAP BALLAST TYPE IP66, CLASS 1 ZONE 2 ENCLOSURE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AM MODEL
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 2279 APPROVAL
  • 5-1/2 INCH X 2 INCH YOKE MOUNTING
  • MULTI TAP BALLAST TYPE
  • IP66, CLASS 1 ZONE 2 ENCLOSURE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • PRESSURE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[T] BRAND
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL IMPACT RESISTANT GLASS
  • REFLECTOR MATERIAL ALZAK[R] ALUMINUM
  • TEMPERATURE RANGE 101 TO 135 DEG C
  • YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
  • YOKE MATERIAL ZINC PLATED STEEL
  • G-AM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number GAM671LMTZ2
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details