Therm-O-Disc Fuse, Thermal, 93°C, 5A, 250Vac; Product Range Thermodisc G7F01093C

Description
FUSE, THERMAL, 93°C, 5A, 250VAC; Product Range:MICROTEMP G7 Series; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:78°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 93°C, 5A, 250VAC; Product Range:MICROTEMP G7 Series; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:78°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 93°C, 5A, 250Vac; Product Range Thermodisc - 39T4443 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 93°C, 5A, 250Vac; Product Range Thermodisc
39T4443
Fuse, Thermal, 93°C, 5A, 250Vac; Product Range Thermodisc 39T4443
FUSE, THERMAL, 93°C, 5A, 250VAC; Product Range:MICROTEMP G7 Series; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:78°C RoHS Compliant: Yes

FUSE, THERMAL, 93°C, 5A, 250VAC; Product Range:MICROTEMP G7 Series; Fuse Current:5A; Voltage Rating VAC:250V; Functioning Temperature:93°C; Fuse Terminals:Axial Leaded; Holding Temperature:78°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 39T4443
Product Name Fuse, Thermal, 93°C, 5A, 250Vac; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - AA1 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details