Therm-O-Disc Fuse, Thermal, 129°C, 20A, 250V; Product Range Thermodisc G5A01144C

Description
FUSE, THERMAL, 129°C, 20A, 250V; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 129°C, 20A, 250V; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 129°C, 20A, 250V; Product Range Thermodisc - 39T4438 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 129°C, 20A, 250V; Product Range Thermodisc
39T4438
Fuse, Thermal, 129°C, 20A, 250V; Product Range Thermodisc 39T4438
FUSE, THERMAL, 129°C, 20A, 250V; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes

FUSE, THERMAL, 129°C, 20A, 250V; Product Range:MICROTEMP Series; Fuse Current:20A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 39T4438
Product Name Fuse, Thermal, 129°C, 20A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature -5 to 200 C (23 to 392 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details