Therm-O-Disc Fuse, Thermal, 240°C, 10A, 250V; Product Range Thermodisc G4A01240C

Description
FUSE, THERMAL, 240°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 240°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 240°C, 10A, 250V; Product Range Thermodisc - 30C5836 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 240°C, 10A, 250V; Product Range Thermodisc
30C5836
Fuse, Thermal, 240°C, 10A, 250V; Product Range Thermodisc 30C5836
FUSE, THERMAL, 240°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes

FUSE, THERMAL, 240°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:240°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 30C5836
Product Name Fuse, Thermal, 240°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A1R - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details