Therm-O-Disc Fuse, Thermal, 216°C, 10A, 250V; Product Range Thermodisc G4A01216C

Description
FUSE, THERMAL, 216°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 216°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 216°C, 10A, 250V; Product Range Thermodisc - 67C6647 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 216°C, 10A, 250V; Product Range Thermodisc
67C6647
Fuse, Thermal, 216°C, 10A, 250V; Product Range Thermodisc 67C6647
FUSE, THERMAL, 216°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes

FUSE, THERMAL, 216°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:216°C; Fuse Terminals:Axial Leaded; Holding Temperature:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 67C6647
Product Name Fuse, Thermal, 216°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Single Operation Thermal Protector - H-8 - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature 280 C (536 F)
View Details
Thermal Cutoffs - A-10A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details