Therm-O-Disc Fuse, Thermal, 192°C, 10A, 250V; Product Range Thermodisc G4A01192C

Description
FUSE, THERMAL, 192°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:192°C; Fuse Terminals:Axial Leaded; Holding Temperature:177°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 192°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:192°C; Fuse Terminals:Axial Leaded; Holding Temperature:177°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 192°C, 10A, 250V; Product Range Thermodisc - 67C6646 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 192°C, 10A, 250V; Product Range Thermodisc
67C6646
Fuse, Thermal, 192°C, 10A, 250V; Product Range Thermodisc 67C6646
FUSE, THERMAL, 192°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:192°C; Fuse Terminals:Axial Leaded; Holding Temperature:177°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

FUSE, THERMAL, 192°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:192°C; Fuse Terminals:Axial Leaded; Holding Temperature:177°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 67C6646
Product Name Fuse, Thermal, 192°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
18HM Single Phase Hermetic Motor Protector -  - Sensata Technologies
Specs
Voltage Type AC Voltage
Rated Voltage 230 volts
Rated Current 60 amps
View Details