Therm-O-Disc Fuse, Thermal, 167°C, 10A, 250V; Product Range Thermodisc G4A01167C

Description
FUSE, THERMAL, 167°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:167°C; Fuse Terminals:Axial Leaded; Holding Temperature:152°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 167°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:167°C; Fuse Terminals:Axial Leaded; Holding Temperature:152°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 167°C, 10A, 250V; Product Range Thermodisc - 09WX6683 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 167°C, 10A, 250V; Product Range Thermodisc
09WX6683
Fuse, Thermal, 167°C, 10A, 250V; Product Range Thermodisc 09WX6683
FUSE, THERMAL, 167°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:167°C; Fuse Terminals:Axial Leaded; Holding Temperature:152°C RoHS Compliant: Yes

FUSE, THERMAL, 167°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:167°C; Fuse Terminals:Axial Leaded; Holding Temperature:152°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 09WX6683
Product Name Fuse, Thermal, 167°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat/Thermal Protector - AA2R - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads (optional feature); Radial Leads (optional feature)
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details