Therm-O-Disc Fuse, Thermal, 144°C, 10A, 250V; Product Range Thermodisc G4A01144C

Description
FUSE, THERMAL, 144°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 144°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 144°C, 10A, 250V; Product Range Thermodisc - 27C9988 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 144°C, 10A, 250V; Product Range Thermodisc
27C9988
Fuse, Thermal, 144°C, 10A, 250V; Product Range Thermodisc 27C9988
FUSE, THERMAL, 144°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes

FUSE, THERMAL, 144°C, 10A, 250V; Product Range:MICROTEMP Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:144°C; Fuse Terminals:Axial Leaded; Holding Temperature:129°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 27C9988
Product Name Fuse, Thermal, 144°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

16HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 95 to 155 C (203 to 311 F)
View Details
Creep-Action Thermostat/Thermal Protector - KR - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 200 C (392 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details