Therm-O-Disc Fuse, Thermal, 128°C, 10A, 250V; Product Range Thermodisc G4A01128C

Description
FUSE, THERMAL, 128°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:128°C; Fuse Terminals:Axial Leaded; Holding Temperature:113°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 128°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:128°C; Fuse Terminals:Axial Leaded; Holding Temperature:113°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 128°C, 10A, 250V; Product Range Thermodisc - 67C6644 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 128°C, 10A, 250V; Product Range Thermodisc
67C6644
Fuse, Thermal, 128°C, 10A, 250V; Product Range Thermodisc 67C6644
FUSE, THERMAL, 128°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:128°C; Fuse Terminals:Axial Leaded; Holding Temperature:113°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

FUSE, THERMAL, 128°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:128°C; Fuse Terminals:Axial Leaded; Holding Temperature:113°C; Diameter:4mm; Length:14.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 67C6644
Product Name Fuse, Thermal, 128°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

37HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 100 to 180 C (212 to 356 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details