Therm-O-Disc Fuse, Thermal, 121°C, 10A, 250V; Product Range Thermodisc G4A01121C

Description
FUSE, THERMAL, 121°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 121°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 121°C, 10A, 250V; Product Range Thermodisc - 09WX6682 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 121°C, 10A, 250V; Product Range Thermodisc
09WX6682
Fuse, Thermal, 121°C, 10A, 250V; Product Range Thermodisc 09WX6682
FUSE, THERMAL, 121°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes

FUSE, THERMAL, 121°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:121°C; Fuse Terminals:Axial Leaded; Holding Temperature:106°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 09WX6682
Product Name Fuse, Thermal, 121°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 10 to 15 amps
View Details