Therm-O-Disc Fuse, Thermal, 98°C, 10A, 250V; Product Range Thermodisc G4A01098C

Description
FUSE, THERMAL, 98°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:83°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes
Datasheet
Description
FUSE, THERMAL, 98°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:83°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Thermal, 98°C, 10A, 250V; Product Range Thermodisc - 09WX6681 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Thermal, 98°C, 10A, 250V; Product Range Thermodisc
09WX6681
Fuse, Thermal, 98°C, 10A, 250V; Product Range Thermodisc 09WX6681
FUSE, THERMAL, 98°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:83°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes

FUSE, THERMAL, 98°C, 10A, 250V; Product Range:MICROTEMP G4 Series; Fuse Current:10A; Voltage Rating VAC:250V; Functioning Temperature:98°C; Fuse Terminals:Axial Leaded; Holding Temperature:83°C; Fuse Size:14.7 x 4.0mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 09WX6681
Product Name Fuse, Thermal, 98°C, 10A, 250V; Product Range Thermodisc
Thermal Cutoff Style Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Fuse - RD - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Cutoff Temperature 72 to 240 C (162 to 464 F)
Maximum Width of Case 22.22 mm (0.8750 inch)
Case Assembly Length 33.35 mm (1.31 inch)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details
7AM Series Lighting, Electrical, Thermal, Battery, Motor Protection -  - Sensata Technologies
Specs
Cutoff Temperature 70 to 175 C (158 to 347 F)
Voltage Type AC Voltage
Rated Voltage 125 to 250 volts
View Details