AREA LIGHT, SECURITY LIGHT TYPE
18 INCH L X 9-13/16 INCH W X 6-3/8 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 1572 APPROVAL
REACTOR BALLAST TYPE
0 LAMP INCLUDED
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
WALLMASTER[T] BRAND
HORIZONTAL MOUNT
WITH PHOTOCONTROL
Appleton Electric
Done
Datasheet
Description
AREA LIGHT, SECURITY LIGHT TYPE
18 INCH L X 9-13/16 INCH W X 6-3/8 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 1572 APPROVAL
REACTOR BALLAST TYPE
0 LAMP INCLUDED
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
WALLMASTER[T] BRAND
HORIZONTAL MOUNT
WITH PHOTOCONTROL
AREA LIGHT, SECURITY LIGHT TYPE
18 INCH L X 9-13/16 INCH W X 6-3/8 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 1572 APPROVAL
REACTOR BALLAST TYPE
0 LAMP INCLUDED
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
WALLMASTER[T] BRAND
HORIZONTAL MOUNT
WITH PHOTOCONTROL
AREA LIGHT, SECURITY LIGHT TYPE
18 INCH L X 9-13/16 INCH W X 6-3/8 INCH H SIZE
ARCHITECTURAL BRONZE POLYESTER FINISH
UL 1572 APPROVAL
REACTOR BALLAST TYPE
0 LAMP INCLUDED
MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE