Appleton Electric Outdoor Wall Light G-WM230L-MT

Description
AREA LIGHT, SECURITY LIGHT TYPE 9-13/16 INCH W X 6-3/8 INCH D X 15-1/8 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1572 APPROVAL HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE WALLMASTER[T] BRAND VERTICAL MOUNT
Datasheet
Description
AREA LIGHT, SECURITY LIGHT TYPE 9-13/16 INCH W X 6-3/8 INCH D X 15-1/8 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1572 APPROVAL HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE WALLMASTER[T] BRAND VERTICAL MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - G-WM230L-MT - Appleton Electric
Rosemont, IL, USA
Outdoor Wall Light
G-WM230L-MT
Outdoor Wall Light G-WM230L-MT
AREA LIGHT, SECURITY LIGHT TYPE 9-13/16 INCH W X 6-3/8 INCH D X 15-1/8 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1572 APPROVAL HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE WALLMASTER[T] BRAND VERTICAL MOUNT
  • AREA LIGHT, SECURITY LIGHT TYPE
  • 9-13/16 INCH W X 6-3/8 INCH D X 15-1/8 INCH H SIZE
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 1572 APPROVAL
  • HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • WALLMASTER[T] BRAND
  • VERTICAL MOUNT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-WM230L-MT
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details