Appleton Electric Floodlight Fixture G-SM841H-48N

Description
22-7/8 INCH DIA X 24 INCH L SIZE UL 1572 APPROVAL YOKE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE 0 LAMP INCLUDED METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V LAMP/BALLAST VOLTAGE NEMA 4, 58.6 DEG X 59.3 DEG DISTRIBUTION/BEAM SPREAD 2.84 SQ FT EPA BEAM-MASTER[T] BRAND GENERAL PURPOSE
Datasheet
Description
22-7/8 INCH DIA X 24 INCH L SIZE UL 1572 APPROVAL YOKE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE 0 LAMP INCLUDED METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V LAMP/BALLAST VOLTAGE NEMA 4, 58.6 DEG X 59.3 DEG DISTRIBUTION/BEAM SPREAD 2.84 SQ FT EPA BEAM-MASTER[T] BRAND GENERAL PURPOSE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - G-SM841H-48N - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
G-SM841H-48N
Floodlight Fixture G-SM841H-48N
22-7/8 INCH DIA X 24 INCH L SIZE UL 1572 APPROVAL YOKE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE 0 LAMP INCLUDED METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V LAMP/BALLAST VOLTAGE NEMA 4, 58.6 DEG X 59.3 DEG DISTRIBUTION/BEAM SPREAD 2.84 SQ FT EPA BEAM-MASTER[T] BRAND GENERAL PURPOSE
  • 22-7/8 INCH DIA X 24 INCH L SIZE
  • UL 1572 APPROVAL
  • YOKE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
  • 0 LAMP INCLUDED
  • METAL HALIDE LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 480 V LAMP/BALLAST VOLTAGE
  • NEMA 4, 58.6 DEG X 59.3 DEG DISTRIBUTION/BEAM SPREAD
  • 2.84 SQ FT EPA
  • BEAM-MASTER[T] BRAND
  • GENERAL PURPOSE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-SM841H-48N
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details