Appleton Electric High/Low Bay Fixture G-LM71BL-MT

Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 INCH UL 1572 APPROVAL MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE 30 INCH DIA REFLECTOR SIZE LUMENMASTER 400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE
Datasheet
Description
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 INCH UL 1572 APPROVAL MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE 30 INCH DIA REFLECTOR SIZE LUMENMASTER 400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - G-LM71BL-MT - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
G-LM71BL-MT
High/Low Bay Fixture G-LM71BL-MT
LOW BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26 INCH UL 1572 APPROVAL MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE 30 INCH DIA REFLECTOR SIZE LUMENMASTER 400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE
  • LOW BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 26 INCH
  • UL 1572 APPROVAL
  • MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE
  • INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE
  • 30 INCH DIA REFLECTOR SIZE
  • LUMENMASTER 400[T] BRAND
  • APPLICATION DAMP LOCATION, INDOOR, STORAGE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-LM71BL-MT
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details