Appleton Electric High/Low Bay Fixture G-LM61BL-48E

Description
LOW BAY TYPE 26 INCH UL 1572 APPROVAL 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE 30 INCH DIA REFLECTOR SIZE LUMENMASTER 400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE BALLAST HOUSING FINISH WHITE POLYESTER POWDER COATED
Datasheet
Description
LOW BAY TYPE 26 INCH UL 1572 APPROVAL 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE 30 INCH DIA REFLECTOR SIZE LUMENMASTER 400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE BALLAST HOUSING FINISH WHITE POLYESTER POWDER COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - G-LM61BL-48E - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
G-LM61BL-48E
High/Low Bay Fixture G-LM61BL-48E
LOW BAY TYPE 26 INCH UL 1572 APPROVAL 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 480 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE 30 INCH DIA REFLECTOR SIZE LUMENMASTER 400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE BALLAST HOUSING FINISH WHITE POLYESTER POWDER COATED
  • LOW BAY TYPE
  • 26 INCH
  • UL 1572 APPROVAL
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 480 V BALLAST/LINE VOLTAGE
  • HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE
  • INJECTION MOLDED PRISMATIC ACRYLIC REFRACTOR, VIRGIN ACRYLIC LENS REFRACTOR/LENS TYPE
  • 30 INCH DIA REFLECTOR SIZE
  • LUMENMASTER 400[T] BRAND
  • APPLICATION DAMP LOCATION, INDOOR, STORAGE
  • BALLAST HOUSING FINISH WHITE POLYESTER POWDER COATED
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-LM61BL-48E
Product Name High/Low Bay Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details