Appleton Electric High/Low Bay Fixture G-HB71AL-MT

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26-5/8 INCH UL 1572 APPROVAL PENDANT MOUNTING MULTI TAP, CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE BAYMASTER 250/400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26-5/8 INCH UL 1572 APPROVAL PENDANT MOUNTING MULTI TAP, CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE BAYMASTER 250/400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - G-HB71AL-MT - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
G-HB71AL-MT
High/Low Bay Fixture G-HB71AL-MT
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 26-5/8 INCH UL 1572 APPROVAL PENDANT MOUNTING MULTI TAP, CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD 16 INCH DIA REFLECTOR SIZE BAYMASTER 250/400[T] BRAND APPLICATION DAMP LOCATION, INDOOR, STORAGE
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 26-5/8 INCH
  • UL 1572 APPROVAL
  • PENDANT MOUNTING
  • MULTI TAP, CONSTANT WATTAGE AUTOTRANSFORMER BALLAST TYPE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAVY GAUGE ALZAK. FINISH ALUMINUM REFLECTOR TYPE
  • MEDIUM TO WIDE, NARROW TO WIDE, ADJUSTABLE DISTRIBUTION/BEAM SPREAD
  • 16 INCH DIA REFLECTOR SIZE
  • BAYMASTER 250/400[T] BRAND
  • APPLICATION DAMP LOCATION, INDOOR, STORAGE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-HB71AL-MT
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details