Appleton Electric Floodlight Fixture G-AM675P-MT

Description
17.06 INCH W X 6.50 INCH D X 25 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598, UL 1598A, UL 60079-0 APPROVAL SLIPFITTER, 2 INCH OR 2-1/2 INCH O TENON MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[TM] BRAND APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PL
Datasheet
Description
17.06 INCH W X 6.50 INCH D X 25 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598, UL 1598A, UL 60079-0 APPROVAL SLIPFITTER, 2 INCH OR 2-1/2 INCH O TENON MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[TM] BRAND APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - G-AM675P-MT - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
G-AM675P-MT
Floodlight Fixture G-AM675P-MT
17.06 INCH W X 6.50 INCH D X 25 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 1598, UL 1598A, UL 60079-0 APPROVAL SLIPFITTER, 2 INCH OR 2-1/2 INCH O TENON MOUNTING PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE NO LAMP INCLUDED MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[TM] BRAND APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PL
  • 17.06 INCH W X 6.50 INCH D X 25 INCH H SIZE
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 1598, UL 1598A, UL 60079-0 APPROVAL
  • SLIPFITTER, 2 INCH OR 2-1/2 INCH O TENON MOUNTING
  • PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS I ZONE 2 GROUP IIA IIB IIC, IP66 ENCLOSURE
  • NO LAMP INCLUDED
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[TM] BRAND
  • APPLICATION SHOPPING MALL, PARKING LOT, SPORTS AREA, NEW CAR LOT LIGHTING, SECURITY LIGHTING, INDUSTRIAL PROCESSING LIGHTING
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
  • SOCKET MATERIAL PORCELAIN WITH NICKEL PL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-AM675P-MT
Product Name Floodlight Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details