Appleton Electric Floodlight Fixture G-AM671L-MT

Description
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 595, UL 844, UL 1572 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] ALUMINUM REFLECTOR APPLICATION GENERAL DUTY GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT TEMPERATURE RANGE 261 TO 280 DEG C G-AM MODEL
Datasheet
Description
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 595, UL 844, UL 1572 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] ALUMINUM REFLECTOR APPLICATION GENERAL DUTY GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT TEMPERATURE RANGE 261 TO 280 DEG C G-AM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - G-AM671L-MT - Appleton Electric
Rosemont, IL, USA
Floodlight Fixture
G-AM671L-MT
Floodlight Fixture G-AM671L-MT
17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE ARCHITECTURAL BRONZE POLYESTER FINISH UL 595, UL 844, UL 1572 APPROVAL 5-1/2 INCH X 2 INCH YOKE MOUNTING CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE 0 LAMP INCLUDED MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND ALZAK[R] ALUMINUM REFLECTOR APPLICATION GENERAL DUTY GASKET MATERIAL SILICONE RUBBER LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT TEMPERATURE RANGE 261 TO 280 DEG C G-AM MODEL
  • 17-1/16 INCH W X 7-3/8 INCH D X 21 INCH H SIZE
  • ARCHITECTURAL BRONZE POLYESTER FINISH
  • UL 595, UL 844, UL 1572 APPROVAL
  • 5-1/2 INCH X 2 INCH YOKE MOUNTING
  • CONSTANT WATTAGE AUTOTRANSFORMER, MULTI TAP BALLAST TYPE
  • 0 LAMP INCLUDED
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • COPPER FREE PRESSURE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • 1.9 SQ FT EPA
  • AREAMASTER[T] BRAND
  • ALZAK[R] ALUMINUM REFLECTOR
  • APPLICATION GENERAL DUTY
  • GASKET MATERIAL SILICONE RUBBER
  • LENS MATERIAL THERMAL SHOCK AND IMPACT RESISTANT GLASS
  • SOCKET MATERIAL PORCELAIN WITH NICKEL PLATED HEAVY GAUGE BRASS CONTACT
  • TEMPERATURE RANGE 261 TO 280 DEG C
  • G-AM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number G-AM671L-MT
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details