O-Z/Gedney Conduit To Rod Clamp G-200G

Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 3-5/8 INCH W X 4-5/8 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet
Description
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 3-5/8 INCH W X 4-5/8 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G-200G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
G-200G
Conduit To Rod Clamp G-200G
HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL 3-5/8 INCH W X 4-5/8 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON U BOLT TO PIPE INSTALLATION UL, CSA APPROVAL 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 G MODEL
  • HOT DIP GALVANIZED MALLEABLE IRON BODY, STEEL BOLT/NUT MATERIAL
  • 3-5/8 INCH W X 4-5/8 INCH H SIZE
  • GROUND CONDUCTOR TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL, CSA APPROVAL
  • 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number G-200G
Product Name Conduit To Rod Clamp
Material Steel; Hot Dip Galvanized Malleable Iron Body, Steel Bolt/Nut
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers
Cable Clips & Clamps - 475142 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Diameter 1.000 inch (25.4 mm)
View Details
CABLE MANAGER - WSD-B - WSD-B - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details