Appleton Electric Explosionproof Fluorescent Fixture FVP240BU

Description
31 INCH 8.6 INCH 5.7 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL 844/1598 APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X ENCLOSURE 2 LAMP(S) F40BX LAMP TYPE 40 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC BALLAST/LINE VOLTAGE WHITE POLYCARBONATE REFLECTOR TYPE APPLICATION INDOOR/OUTDOOR, OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNELS AND GENERAL MANUFACTURING FACILITIES FV MODEL
Datasheet
Description
31 INCH 8.6 INCH 5.7 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL 844/1598 APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X ENCLOSURE 2 LAMP(S) F40BX LAMP TYPE 40 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC BALLAST/LINE VOLTAGE WHITE POLYCARBONATE REFLECTOR TYPE APPLICATION INDOOR/OUTDOOR, OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNELS AND GENERAL MANUFACTURING FACILITIES FV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - FVP240BU - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
FVP240BU
Explosionproof Fluorescent Fixture FVP240BU
31 INCH 8.6 INCH 5.7 INCH -18 DEG C MIN. STARTING TEMPERATURE 3/4 INCH HUB SIZE UL 844/1598 APPROVAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X ENCLOSURE 2 LAMP(S) F40BX LAMP TYPE 40 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC BALLAST/LINE VOLTAGE WHITE POLYCARBONATE REFLECTOR TYPE APPLICATION INDOOR/OUTDOOR, OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNELS AND GENERAL MANUFACTURING FACILITIES FV MODEL
  • 31 INCH
  • 8.6 INCH
  • 5.7 INCH
  • -18 DEG C MIN. STARTING TEMPERATURE
  • 3/4 INCH HUB SIZE
  • UL 844/1598 APPROVAL
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X ENCLOSURE
  • 2 LAMP(S)
  • F40BX LAMP TYPE
  • 40 W LAMP WATTAGE
  • FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
  • 120 TO 277 VAC BALLAST/LINE VOLTAGE
  • WHITE POLYCARBONATE REFLECTOR TYPE
  • APPLICATION INDOOR/OUTDOOR, OIL REFINERY, PETROCHEMICAL FACILITY, PULP AND PAPER MILL, FOOD PROCESSING PLANT, WAREHOUSE, UNDERGROUND TUNNELS AND GENERAL MANUFACTURING FACILITIES
  • FV MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number FVP240BU
Product Name Explosionproof Fluorescent Fixture
Voltage 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details