55 INCH
8.6 INCH
5.7 INCH
2 LAMP(S)
60T12HO LAMP TYPE
FIBER GLASS REINFORCED POLYESTER HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS TYPE
APPLETON[R] BRAND
FV MODEL
Appleton Electric
Done
Datasheet
Description
55 INCH
8.6 INCH
5.7 INCH
2 LAMP(S)
60T12HO LAMP TYPE
FIBER GLASS REINFORCED POLYESTER HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS TYPE
APPLETON[R] BRAND
FV MODEL
55 INCH
8.6 INCH
5.7 INCH
2 LAMP(S)
60T12HO LAMP TYPE
FIBER GLASS REINFORCED POLYESTER HOUSING MATERIAL
120 TO 277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
POLYCARBONATE LENS TYPE
APPLETON[R] BRAND
FV MODEL