O-Z/Gedney Cast Device Box FSC275A

Description
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4.6875 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514-A, CSA 22.2 APPROVAL 33.2 CU INCH CAPACITY .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 CONDUIT TYPE IMC, RIGID HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4.6875 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514-A, CSA 22.2 APPROVAL 33.2 CU INCH CAPACITY .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 CONDUIT TYPE IMC, RIGID HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSC275A - O-Z/Gedney
St. Louis, MO, USA
Cast Device Box
FSC275A
Cast Device Box FSC275A
ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL 4-11/16 INCH 4.6875 WIDTH IN INCH 4-11/16 INCH 4.6875 HEIGHT IN INCH 2-3/8 INCH 2.375 DEPTH IN INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 2 GANG(S) UL 514-A, CSA 22.2 APPROVAL 33.2 CU INCH CAPACITY .75 HUB SIZE IN INCH (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1 CONDUIT TYPE IMC, RIGID HUB TYPE TAPERED THREADED INCLUSION GROUND SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • ALUMINUM ENAMEL COPPER FREE ALUMINUM MATERIAL
  • 4-11/16 INCH
  • 4.6875 WIDTH IN INCH
  • 4-11/16 INCH
  • 4.6875 HEIGHT IN INCH
  • 2-3/8 INCH
  • 2.375 DEPTH IN INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 2 GANG(S)
  • UL 514-A, CSA 22.2 APPROVAL
  • 33.2 CU INCH CAPACITY
  • .75 HUB SIZE IN INCH
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-C-586D, NEMA FB-1
  • CONDUIT TYPE IMC, RIGID
  • HUB TYPE TAPERED THREADED
  • INCLUSION GROUND SCREW
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FSC275A
Product Name Cast Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details