O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing FR-500

Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH (1) 3.75 INCH/(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-3/4 INCH DIAMETER 5 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet
Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH (1) 3.75 INCH/(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-3/4 INCH DIAMETER 5 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - FR-500 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
FR-500
Cable in Rigid/EMT Conduit Sealing Bushing FR-500
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 3-1/8 INCH (1) 3.75 INCH/(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE CSA APPROVAL 6-3/4 INCH DIAMETER 5 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
  • HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 3-1/8 INCH
  • (1) 3.75 INCH/(2) 1.99 INCH/(3) 1.91 INCH/(4) 1.6 INCH WIRE SIZE
  • CSA APPROVAL
  • 6-3/4 INCH DIAMETER
  • 5 INCH CONDUIT SIZE
  • USED ON THREADED RIGID CONDUIT
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FR-500
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details