O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing FR-300

Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet
Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - FR-300 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
FR-300
Cable in Rigid/EMT Conduit Sealing Bushing FR-300
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-5/8 INCH (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE CSA APPROVAL 4-1/8 INCH DIAMETER 3 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
  • HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 2-5/8 INCH
  • (1) 2.28 INCH/(2) 1.21 INCH/(3) 1.16 INCH/(4) 0.97 INCH WIRE SIZE
  • CSA APPROVAL
  • 4-1/8 INCH DIAMETER
  • 3 INCH CONDUIT SIZE
  • USED ON THREADED RIGID CONDUIT
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FR-300
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details