O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing FR-150

Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-7/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet
Description
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-7/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - FR-150 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
FR-150
Cable in Rigid/EMT Conduit Sealing Bushing FR-150
HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 1-7/8 INCH (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE CSA APPROVAL 2-3/8 INCH DIAMETER 1-1/2 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
  • HOT-DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 1-7/8 INCH
  • (1) 1.2 INCH/(2) 0.63 INCH/(3) 0.59 INCH/(4) 0.51 INCH WIRE SIZE
  • CSA APPROVAL
  • 2-3/8 INCH DIAMETER
  • 1-1/2 INCH CONDUIT SIZE
  • USED ON THREADED RIGID CONDUIT
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FR-150
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details