O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing FR-125

Description
ZINC ELECTROPLATE STEEL MATERIAL 1-3/4 INCH (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet
Description
ZINC ELECTROPLATE STEEL MATERIAL 1-3/4 INCH (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - FR-125 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
FR-125
Cable in Rigid/EMT Conduit Sealing Bushing FR-125
ZINC ELECTROPLATE STEEL MATERIAL 1-3/4 INCH (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE CSA APPROVAL 2-1/8 INCH DIAMETER 1-1/4 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
  • ZINC ELECTROPLATE STEEL MATERIAL
  • 1-3/4 INCH
  • (1) 1.02 INCH/(2) 0.55 INCH/(3) 0.5 INCH/(4) 0.44 INCH WIRE SIZE
  • CSA APPROVAL
  • 2-1/8 INCH DIAMETER
  • 1-1/4 INCH CONDUIT SIZE
  • USED ON THREADED RIGID CONDUIT
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FR-125
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details