O-Z/Gedney Cable in Rigid/EMT Conduit Sealing Bushing FR-100

Description
ZINC ELECTROPLATE STEEL MATERIAL 1-5/8 INCH (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet
Description
ZINC ELECTROPLATE STEEL MATERIAL 1-5/8 INCH (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable in Rigid/EMT Conduit Sealing Bushing - FR-100 - O-Z/Gedney
St. Louis, MO, USA
Cable in Rigid/EMT Conduit Sealing Bushing
FR-100
Cable in Rigid/EMT Conduit Sealing Bushing FR-100
ZINC ELECTROPLATE STEEL MATERIAL 1-5/8 INCH (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE CSA APPROVAL 1-3/4 INCH DIAMETER 1 INCH CONDUIT SIZE USED ON THREADED RIGID CONDUIT FR MODEL
  • ZINC ELECTROPLATE STEEL MATERIAL
  • 1-5/8 INCH
  • (1) 0.78 INCH/(2) 0.38 INCH/(3) 0.34 INCH/(4) 0.31 INCH WIRE SIZE
  • CSA APPROVAL
  • 1-3/4 INCH DIAMETER
  • 1 INCH CONDUIT SIZE
  • USED ON THREADED RIGID CONDUIT
  • FR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FR-100
Product Name Cable in Rigid/EMT Conduit Sealing Bushing
Fitting Type Cable in Rigid/EMT Conduit Sealing Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 1240041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details