Appleton Electric Rigid/EMT Conduit Elbow Joint FFL-75

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.25 INCH LENGTH X 1.56 INCH HEIGHT SIZE RIGID/IMC CONDUIT USED ON FEMALE/FEMALE THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAIN TIGHT 90 DEGREE BEND ANGLE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.25 INCH LENGTH X 1.56 INCH HEIGHT SIZE RIGID/IMC CONDUIT USED ON FEMALE/FEMALE THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAIN TIGHT 90 DEGREE BEND ANGLE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FFL-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
FFL-75
Rigid/EMT Conduit Elbow Joint FFL-75
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2.25 INCH LENGTH X 1.56 INCH HEIGHT SIZE RIGID/IMC CONDUIT USED ON FEMALE/FEMALE THREADED INSTALLATION UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE RAIN TIGHT 90 DEGREE BEND ANGLE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEC/CEC
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2.25 INCH LENGTH X 1.56 INCH HEIGHT SIZE
  • RIGID/IMC CONDUIT USED ON
  • FEMALE/FEMALE THREADED INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • RAIN TIGHT
  • 90 DEGREE BEND ANGLE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number FFL-75
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details