Appleton Electric Rigid/EMT Conduit Elbow Joint FFL-50

Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE RAINTIGHT 90 DEGREE BEND ANGLE
Datasheet
Description
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE RAINTIGHT 90 DEGREE BEND ANGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FFL-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
FFL-50
Rigid/EMT Conduit Elbow Joint FFL-50
ZINC ELECTROPLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1/2 INCH TRADE SIZE RAINTIGHT 90 DEGREE BEND ANGLE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1/2 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEGREE BEND ANGLE
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number FFL-50
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details