Appleton Electric Rigid/EMT Conduit Elbow Joint FFL-150

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FFL-150 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
FFL-150
Rigid/EMT Conduit Elbow Joint FFL-150
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • WATER TIGHT
  • 90 DEG BEND ANGLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number FFL-150
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details