O-Z/Gedney Rigid/EMT Conduit Elbow Joint FF-125

Description
ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-125 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
FF-125
Rigid/EMT Conduit Elbow Joint FF-125
ZINC PLATED MALLEABLE IRON MATERIAL 3-1/4 INCH L X 2-5/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1-1/4 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 3-1/4 INCH L X 2-5/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1-1/4 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER
  • FF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number FF-125
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details