O-Z/Gedney Rigid/EMT Conduit Elbow Joint FF-100

Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH L X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH L X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - FF-100 - O-Z/Gedney
St. Louis, MO, USA
Rigid/EMT Conduit Elbow Joint
FF-100
Rigid/EMT Conduit Elbow Joint FF-100
ZINC PLATED MALLEABLE IRON MATERIAL 2-3/4 INCH L X 1-15/16 INCH H SIZE RIGID CONDUIT/IMC USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE RAINTIGHT 90 DEG BEND ANGLE APPLICABLE STANDARD NEMA FB-1 INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER FF MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • 2-3/4 INCH L X 1-15/16 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • THREADED FEMALE/FEMALE INSTALLATION
  • UL 514B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • RAINTIGHT
  • 90 DEG BEND ANGLE
  • APPLICABLE STANDARD NEMA FB-1
  • INCLUDES ZINC ELECTROPLATED NEOPRENE GASKETED STEEL COVER
  • FF MODEL
Supplier's Site Datasheet
Conduit Fitting; 90Deg Pull Elbow, Iron, 1In/25.4Mm; Conduit Body Type Oz Gedney - 92F7858 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting; 90Deg Pull Elbow, Iron, 1In/25.4Mm; Conduit Body Type Oz Gedney
92F7858
Conduit Fitting; 90Deg Pull Elbow, Iron, 1In/25.4Mm; Conduit Body Type Oz Gedney 92F7858
CONDUIT FITTING; 90DEG PULL ELBOW, IRON, 1IN/25.4MM; Conduit Body Type:90° Elbow, Female/Female; Trade Size:1"; Internal Volume:-; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:69.85mm

CONDUIT FITTING; 90DEG PULL ELBOW, IRON, 1IN/25.4MM; Conduit Body Type:90° Elbow, Female/Female; Trade Size:1"; Internal Volume:-; Conduit Material:Malleable Iron; Conduit Colour:Metallic - Zinc Finish; External Length:69.85mm

Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney Newark, An Avnet Company
Product Category Conduit Fittings Conduit Fittings
Product Number FF-100 92F7858
Product Name Rigid/EMT Conduit Elbow Joint Conduit Fitting; 90Deg Pull Elbow, Iron, 1In/25.4Mm; Conduit Body Type Oz Gedney
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details