Appleton Electric Explosionproof Fluorescent Fixture FDN1C2408SBU

Description
50 INCH 8 1/4 INCH 5 1//2 INCH 1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598 APPROVAL CEILING MOUNTING SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 2 LAMP(S) 32 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL WHITE HOUSING FINISH .5 HUB SIZE IN INCH 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE 0.5 HUB SIZE - FRACTIONAL APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN FD MODEL
Datasheet
Description
50 INCH 8 1/4 INCH 5 1//2 INCH 1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598 APPROVAL CEILING MOUNTING SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 2 LAMP(S) 32 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL WHITE HOUSING FINISH .5 HUB SIZE IN INCH 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE 0.5 HUB SIZE - FRACTIONAL APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN FD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - FDN1C2408SBU - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
FDN1C2408SBU
Explosionproof Fluorescent Fixture FDN1C2408SBU
50 INCH 8 1/4 INCH 5 1//2 INCH 1/2 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598 APPROVAL CEILING MOUNTING SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D ENCLOSURE 2 LAMP(S) 32 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL WHITE HOUSING FINISH .5 HUB SIZE IN INCH 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE 0.5 HUB SIZE - FRACTIONAL APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN FD MODEL
  • 50 INCH
  • 8 1/4 INCH
  • 5 1//2 INCH
  • 1/2 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598 APPROVAL
  • CEILING MOUNTING
  • SOLID STATE BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D ENCLOSURE
  • 2 LAMP(S)
  • 32 W LAMP WATTAGE
  • FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
  • WHITE HOUSING FINISH
  • .5 HUB SIZE IN INCH
  • 120 TO 277 V AT 50/60 HZ BALLAST/LINE VOLTAGE
  • 0.5 HUB SIZE - FRACTIONAL
  • APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • FD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number FDN1C2408SBU
Product Name Explosionproof Fluorescent Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details