ASCO Pneumatic Filter F22DG04AM

Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11374850 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11374850
Pneumatic Filter 11374850
DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COALESCING FILTER, FRL SERIES, 3.8 OZ BOWL, 0.3 MICRON FINE COALESCER, G TAP (BSPP) THREADS, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11374850
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 7302928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Compact rigid bag
Media Type Glass fibre
Features Multipocket
View Details