ASCO Pneumatic Filter F22B-04AM

Description
DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11384081 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11384081
Pneumatic Filter 11384081
DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PARTICULATE FILTER, FRL SERIES, 3.8 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/2 INCH PORT SIZE, AUTO DRAIN, METAL BOWL W/ SIGHT GLASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11384081
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Ducted Ceiling Module (DCM) -  - Envirco
Specs
Media Type Polyurethane Foam
View Details