ASCO Pneumatic Filter F14B-02B

Description
PARTICULATE FILTER, FRL SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 INCH PORT SIZE, FLEXIBLE DRAIN. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE FILTER, FRL SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 INCH PORT SIZE, FLEXIBLE DRAIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11383322 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11383322
Pneumatic Filter 11383322
PARTICULATE FILTER, FRL SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 INCH PORT SIZE, FLEXIBLE DRAIN. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE FILTER, FRL SERIES, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 INCH PORT SIZE, FLEXIBLE DRAIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
ASCO NUMATICS Pneumatics F14B-02B

ASCO NUMATICS Pneumatics F14B-02B

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11383322
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

150mm Fan Filter Media 45PPI - 09650-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
HVAC Air Filters - 7302924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Pet
Height 25 inch (635 mm)
View Details