Appleton Electric Explosionproof Conduit Seal EYSEF75

Description
HUB, DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.38 INCH TURNING RADIUS UNILET[R] BRAND OVERALL DIMENSION 4.31 INCH L X 1.75 INCH W APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM TYPE EYSEF MODEL
Datasheet
Description
HUB, DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.38 INCH TURNING RADIUS UNILET[R] BRAND OVERALL DIMENSION 4.31 INCH L X 1.75 INCH W APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM TYPE EYSEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYSEF75 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYSEF75
Explosionproof Conduit Seal EYSEF75
HUB, DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE HORIZONTAL/VERTICAL MOUNTING POSITION 1.38 INCH TURNING RADIUS UNILET[R] BRAND OVERALL DIMENSION 4.31 INCH L X 1.75 INCH W APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM TYPE EYSEF MODEL
  • HUB, DRAIN TYPE
  • MALLEABLE IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • HORIZONTAL/VERTICAL MOUNTING POSITION
  • 1.38 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • OVERALL DIMENSION 4.31 INCH L X 1.75 INCH W
  • APPLICATION SEALING VERTICAL CONDUIT, PREVENT PRESSURE PILING WITHIN CONDUIT SYSTEM
  • TYPE EYSEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYSEF75
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details