O-Z/Gedney Explosionproof Conduit Seal EYM-75

Description
EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYM MODEL
Datasheet
Description
EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYM-75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYM-75
Explosionproof Conduit Seal EYM-75
EPOXY POWDER COATED/DICHROMATE/ZI NC ELECTROPLATED MALLEABLE IRON MATERIAL MALE THREADED, FEMALE THREADED CONNECTION TYPE UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2 INCH TURNING RADIUS UNILET[R] BRAND INCLUDES REMOVABLE MALE NIPPLE EYM MODEL
  • EPOXY POWDER COATED/DICHROMATE/ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • MALE THREADED, FEMALE THREADED CONNECTION TYPE
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • INCLUDES REMOVABLE MALE NIPPLE
  • EYM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYM-75
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 1240061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details