O-Z/Gedney Explosionproof Conduit Seal EYDX-75

Description
DRAIN TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 EYDX MODEL
Datasheet
Description
DRAIN TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 EYDX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDX-75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYDX-75
Explosionproof Conduit Seal EYDX-75
DRAIN TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 3/4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2-1/16 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505 EYDX MODEL
  • DRAIN TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • 3/4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2-1/16 INCH TURNING RADIUS
  • APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503, NEC 505
  • EYDX MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYDX-75
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details