O-Z/Gedney Explosionproof Conduit Seal EYDM-400

Description
DRAIN TYPE ZINC PLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503 EYDM MODEL
Datasheet
Description
DRAIN TYPE ZINC PLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503 EYDM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDM-400 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Seal
EYDM-400
Explosionproof Conduit Seal EYDM-400
DRAIN TYPE ZINC PLATED MALLEABLE IRON MATERIAL MALE, FEMALE CONNECTION TYPE UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS II GROUP F G ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4 INCH TURNING RADIUS APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503 EYDM MODEL
  • DRAIN TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP F G ENCLOSURE
  • 4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 4 INCH TURNING RADIUS
  • APPLICABLE STANDARD NEC 500, NEC 501, NEC 502, NEC 503
  • EYDM MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number EYDM-400
Product Name Explosionproof Conduit Seal
Fitting Type Explosionproof Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details