Appleton Electric Explosionproof Conduit Seal EYDM-200AL

Description
DRAIN TYPE EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE EYDM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDM-200AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDM-200AL
Explosionproof Conduit Seal EYDM-200AL
DRAIN TYPE EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL MALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.31 INCH TURNING RADIUS UNILETS. BRAND REMOVABLE MALE NIPPLE EYDM MODEL
  • DRAIN TYPE
  • EPOXY POWDER COATED ALMAG 35 ALUMINUM MATERIAL
  • MALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2.31 INCH TURNING RADIUS
  • UNILETS. BRAND
  • REMOVABLE MALE NIPPLE
  • EYDM MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDM-200AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details