Appleton Electric Explosionproof Conduit Seal EYDEF400AL

Description
DRAIN TYPE ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4.22 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
Datasheet
Description
DRAIN TYPE ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4.22 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDEF400AL - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDEF400AL
Explosionproof Conduit Seal EYDEF400AL
DRAIN TYPE ALMAG 35 ALUMINUM MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE VERTICAL MOUNTING POSITION 4.22 INCH TURNING RADIUS UNILETS. BRAND EYDEF MODEL
  • DRAIN TYPE
  • ALMAG 35 ALUMINUM MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 4 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 4.22 INCH TURNING RADIUS
  • UNILETS. BRAND
  • EYDEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDEF400AL
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details