Appleton Electric Explosionproof Conduit Seal EYDEF200

Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE CONNECTION TYPE UL, CSA APPROVAL 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.63 INCH TURNING RADIUS UNILET[R] BRAND OVERALL DIMENSION 7.5 INCH L X 3.5 INCH W CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE EYDEF MODEL
Datasheet
Description
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE CONNECTION TYPE UL, CSA APPROVAL 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.63 INCH TURNING RADIUS UNILET[R] BRAND OVERALL DIMENSION 7.5 INCH L X 3.5 INCH W CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE EYDEF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYDEF200 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYDEF200
Explosionproof Conduit Seal EYDEF200
DRAIN TYPE MALLEABLE IRON MATERIAL FEMALE CONNECTION TYPE UL, CSA APPROVAL 2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.63 INCH TURNING RADIUS UNILET[R] BRAND OVERALL DIMENSION 7.5 INCH L X 3.5 INCH W CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III TYPE EYDEF MODEL
  • DRAIN TYPE
  • MALLEABLE IRON MATERIAL
  • FEMALE CONNECTION TYPE
  • UL, CSA APPROVAL
  • 2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2.63 INCH TURNING RADIUS
  • UNILET[R] BRAND
  • OVERALL DIMENSION 7.5 INCH L X 3.5 INCH W
  • CLASS I DIV 1 AND 2 GROUP A/B/C/D, CLASS II DIV 1 AND 2 GROUP E/F/G, CLASS III CLASS I DIV 1 AND 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III
  • TYPE EYDEF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYDEF200
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details