Appleton Electric Explosionproof Conduit Seal EYD5

Description
DRAIN TYPE EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.06 INCH TURNING RADIUS UNILETS. BRAND EYD MODEL
Datasheet
Description
DRAIN TYPE EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.06 INCH TURNING RADIUS UNILETS. BRAND EYD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Seal - EYD5 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Seal
EYD5
Explosionproof Conduit Seal EYD5
DRAIN TYPE EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL FEMALE, FEMALE CONNECTION TYPE UL APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE 1-1/2 INCH TRADE SIZE VERTICAL MOUNTING POSITION 2.06 INCH TURNING RADIUS UNILETS. BRAND EYD MODEL
  • DRAIN TYPE
  • EPOXY POWDER COATED DICHROMATE ZINC ELECTROPLATED GRAYLOY. IRON MATERIAL
  • FEMALE, FEMALE CONNECTION TYPE
  • UL APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • 1-1/2 INCH TRADE SIZE
  • VERTICAL MOUNTING POSITION
  • 2.06 INCH TURNING RADIUS
  • UNILETS. BRAND
  • EYD MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number EYD5
Product Name Explosionproof Conduit Seal
Fitting Type Conduit Seal
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details